ACC03E28-9SZ-025详情
Amphenol ACC03E28-9SZ-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Spiral length (extended)
2000
Flame retardant
According to IEC/EN 60332-1-2
Material core insulation
Other
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
-30 - 50
Outer diameter approx.
7
Spiral length (retracted)
600
Core identification
Colour
Nominal cross section conductor
0.75
Nominal voltage U0
300
Protective conductor
有
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
ACC03E28-9SZ-025拓展信息








哦! 它是空的。