ACC04A18-11P-003详情
Amphenol ACC04A18-11P-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
5
Manufacturer Part Number
K2058
Manufacturer
GE - General Electric
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
18-11
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
5Signal
类型
Circular
性别
RCP
接头数量
5(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
ACC04A18-11P-003拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。