ACC04A20-4RX-003-LC详情
Amphenol ACC04A20-4RX-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Manufacturer Part Number
2SC3800M
Manufacturer
Miscellaneous
Body Orientation
Straight
Voltage, Rating
1250VDC/900VAC
Shell Size / Insert Arrangement
20-4
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
4Signal
类型
Circular
性别
RCP
接头数量
4(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
ACC04A20-4RX-003-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。