ACC04A20-4SX-003-B30-LC详情
Amphenol ACC04A20-4SX-003-B30-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
4
Manufacturer Part Number
RIMLD1024Z
Manufacturer
Danaher Controls
Body Orientation
Straight
Voltage, Rating
1250VDC/900VAC
Shell Size / Insert Arrangement
20-4
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
4Signal
类型
Circular
性别
RCP
接头数量
4(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
ACC04A20-4SX-003-B30-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。