ACC04A24-9PW-003-B30-LC详情
Amphenol ACC04A24-9PW-003-B30-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
2
Manufacturer Part Number
VG7241ES+3801D
Manufacturer
Johnson Controls
Contact Classification
2Signal
Rad Hardened
无
Contact Materials
Copper Alloy
Mounting Styles
Cable
Termination Method
Crimp
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
24-9
Voltage, Rating
700VDC/500VAC
Body Orientation
Straight
类型
Circular
性别
PIN
接头数量
2(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
连接类型
Threaded
应力消除
无
ACC04A24-9PW-003-B30-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。