ACC04A24-9PZ-025-B30详情
Amphenol ACC04A24-9PZ-025-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
2
Shell Size / Insert Arrangement
24-9
Contact Classification
2Signal
Contact Materials
Copper Alloy
Mounting Styles
Cable
Voltage, Rating
700VDC/500VAC
Termination Method
Crimp
Rad Hardened
无
Operating Temp Range
-55C to 125C
Body Orientation
Straight
类型
Circular
性别
RCP
接头数量
2(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Zinc Alloy
应力消除
无
ACC04A24-9PZ-025-B30拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。