ACC04A28-17PW-003详情
Amphenol ACC04A28-17PW-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
18
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Unit Weight
0.634931 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Sunbank
Brand
Sunbank / Souriau
RoHS
Details
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
外壳电镀
镉比镍
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
ACC04A28-17PW-003拓展信息








哦! 它是空的。