ACC04A28-20PX-003-B30-LC详情
Amphenol ACC04A28-20PX-003-B30-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
14
Operating Temp Range
-55C to 125C
Rad Hardened
无
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
28-20
Contact Classification
(10/4)Signal
Termination Method
Crimp
Contact Materials
Copper Alloy
类型
Circular
性别
PIN
接头数量
14(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
有
ACC04A28-20PX-003-B30-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。