ACC04A28-6PW-003详情
Amphenol ACC04A28-6PW-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
终端数量
3
Operating Temp Range
-55C to 125C
Rad Hardened
无
Contact Classification
3Signal
Body Orientation
Straight
Shell Size / Insert Arrangement
28-6
Voltage, Rating
1250VDC/900VAC
Termination Method
Crimp
Contact Materials
Copper Alloy
类型
Circular
性别
PIN
接头数量
3(POS)
端口的数量
1(Port)
家人
AC
外壳电镀
Cadmium
应力消除
有
ACC04A28-6PW-003拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。