ACC04A32-10RY-003-LC详情
Amphenol ACC04A32-10RY-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Plug-In
Manufacturer Part Number
N211083
Interrupt Rating
120kA AC
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
通用型
Class
gG
额定电流
400 Amps
ACC04A32-10RY-003-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。