ACC04A32-17RX-003-LC详情
Amphenol ACC04A32-17RX-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Mounting Styles
Cable
Shell Size / Insert Arrangement
32-17
Contact Classification
4Signal
Contact Materials
Copper Alloy
Termination Method
Crimp
Voltage, Rating
1250VDC/900VAC
Body Orientation
Straight
Rad Hardened
无
Operating Temp Range
-55C to 125C
类型
Circular
性别
RCP
接头数量
4(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
有
ACC04A32-17RX-003-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。