ACC04A32-19S-003-LC详情
Amphenol ACC04A32-19S-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
5
Operating Temp Range
-55C to 125C
Rad Hardened
无
Shell Size / Insert Arrangement
32-19
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Copper Alloy
Contact Classification
2POWER/3SIGNAL
类型
Circular
性别
SKT
接头数量
5(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
有
ACC04A32-19S-003-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。