ACC04E16S-1PZ-025详情
Amphenol ACC04E16S-1PZ-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
7
Body Orientation
Straight
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Termination Method
Crimp
Shell Size / Insert Arrangement
16S-1
Contact Classification
7Signal
Voltage, Rating
700VDC/500VAC
类型
Circular
性别
PIN
接头数量
7(POS)
端口的数量
1(Port)
家人
AC
外壳电镀
Zinc
应力消除
无
ACC04E16S-1PZ-025拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。