ACC04E16S-A18P-003-B30详情
Amphenol ACC04E16S-A18P-003-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Body Orientation
Straight
Termination Method
Crimp
Shell Size / Insert Arrangement
16S-A18
Less Contact
无
Minimum Operating Temperature (°C)
-55
Mating Style
Threaded
Maximum Operating Temperature (°C)
125
零件状态
活跃
类型
Circular
触点性别
PIN
房屋颜色
橄榄色
极化
N
端口的数量
1
外壳电镀
Cadmium
ACC04E16S-A18P-003-B30拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。