ACC04E18-3SY-003详情
Amphenol ACC04E18-3SY-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
2
Manufacturer
Mersen, formerly Ferraz Shawmu
Manufacturer Part Number
SHR-1
Body Orientation
Straight
Voltage, Rating
1250VDC/900VAC
Shell Size / Insert Arrangement
18-3
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
2Signal
类型
Circular
性别
RCP
接头数量
2(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
有
ACC04E18-3SY-003拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。