ACC04E18-8RZ-003详情
Amphenol ACC04E18-8RZ-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
32
Shell Style#
Cable Connecting Receptacle
Manufacturer Part Number
DMS3101A32-414S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
2.38 Inches
直径
2.02 Inches
0个相似型号
ACC04E18-8RZ-003拓展信息








哦! 它是空的。