ACC04E18-9SX-003-B30-LC详情
Amphenol ACC04E18-9SX-003-B30-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
7
Manufacturer
Johnson Controls
Manufacturer Part Number
VG7241ET+3008B
Body Orientation
Straight
Voltage, Rating
250VDC/200VAC
Shell Size / Insert Arrangement
18-9
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(2/5)Signal
类型
Circular
性别
RCP
接头数量
7(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
连接类型
Threaded
应力消除
有
ACC04E18-9SX-003-B30-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。