ACC04E20-15SZ-003-LC详情
Amphenol ACC04E20-15SZ-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
7
Manufacturer Part Number
31086-WONR
Manufacturer
Woehner, LLC
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
20-15
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
7Signal
类型
Circular
性别
RCP
接头数量
7(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
ACC04E20-15SZ-003-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。