ACC04E20-17S-025详情
Amphenol ACC04E20-17S-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
6
Operating Temp Range
-55C to 125C
Voltage, Rating
700VDC/500VAC
Rad Hardened
无
Contact Classification
(5/1)Signal
Termination Method
Crimp
Contact Materials
Copper Alloy
Shell Size / Insert Arrangement
20-17
Body Orientation
Straight
Mounting Styles
Cable
类型
Circular
性别
RCP
接头数量
6(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Zinc Alloy
应力消除
无
ACC04E20-17S-025拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。