ACC04E20-18SZ-025详情
Amphenol ACC04E20-18SZ-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
9
Operating Temp Range
-55C to 125C
Rad Hardened
无
Termination Method
Crimp
Shell Size / Insert Arrangement
20-18
Contact Classification
(3/6)Signal
Voltage, Rating
700VDC/500VAC
Body Orientation
Straight
Contact Materials
Copper Alloy
类型
Circular
接头数量
9(POS)
触点性别
SKT
端口的数量
1(Port)
家人
AC
外壳电镀
Zinc
应力消除
无
ACC04E20-18SZ-025拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。