ACC04E20-7PY-025-B30详情
Amphenol ACC04E20-7PY-025-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
终端数量
8
Operating Temp Range
-55C to 125C
Rad Hardened
无
Contact Classification
8Signal
Body Orientation
Straight
Shell Size / Insert Arrangement
20-7
Termination Method
Crimp
Contact Materials
Copper Alloy
类型
Circular
接头数量
8(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
外壳电镀
Zinc Alloy
应力消除
有
ACC04E20-7PY-025-B30拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。