ACC04E22-30P-003详情
Amphenol ACC04E22-30P-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
Straight
Shell Size / Insert Arrangement
22-30
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Rad Hardened
无
Contact Materials
Copper Alloy
类型
Circular
触点性别
PIN
端口的数量
1(Port)
家人
AC
外壳电镀
Cadmium
应力消除
无
ACC04E22-30P-003拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。