ACC04E22-8PZ-003-B30-LC详情
Amphenol ACC04E22-8PZ-003-B30-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
2
Operating Temp Range
-55C to 125C
Rad Hardened
无
Body Orientation
Straight
Voltage, Rating
1750VDC/1250VAC
Contact Classification
2Signal
Termination Method
Crimp
Contact Materials
Copper Alloy
Shell Size / Insert Arrangement
22-8
Mounting Styles
Cable
类型
Circular
性别
PIN
接头数量
2(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
有
ACC04E22-8PZ-003-B30-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。