ACC04E24-28SX-003-B30-LC详情
Amphenol ACC04E24-28SX-003-B30-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
24
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Voltage, Rating
250VDC/200VAC
Mounting Styles
Cable
Body Orientation
Straight
Contact Classification
24Signal
Shell Size / Insert Arrangement
24-28
Termination Method
Crimp
类型
Circular
性别
RCP
接头数量
24(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
ACC04E24-28SX-003-B30-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。