ACC04E28-10RY-003详情
Amphenol ACC04E28-10RY-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
7
Mounting Styles
Cable
Contact Materials
Copper Alloy
Termination Method
Crimp
Contact Classification
(2/2/3)Signal
Body Orientation
Straight
Shell Size / Insert Arrangement
28-10
Rad Hardened
无
Operating Temp Range
-55C to 125C
类型
Circular
性别
RCP
接头数量
7(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
有
ACC04E28-10RY-003拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。