ACC04E28-6SW-003-B30-LC详情
Amphenol ACC04E28-6SW-003-B30-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
3
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting Styles
Cable
Voltage, Rating
1250VDC/900VAC
Shell Size / Insert Arrangement
28-6
Body Orientation
Straight
Contact Classification
3POWER
Rad Hardened
无
Operating Temp Range
-55C to 125C
类型
Circular
性别
RCP
接头数量
3(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
有
ACC04E28-6SW-003-B30-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。