ACC06AD32-6SY-025详情
Amphenol ACC06AD32-6SY-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
23
Body Orientation
Straight
Rad Hardened
无
Termination Method
Crimp
Shell Size / Insert Arrangement
32-6
Voltage, Rating
700VDC/500VAC
Mounting Styles
Cable
Contact Classification
(2/3/2/16)Signal
Operating Temp Range
-55C to 125C
Contact Materials
Copper Alloy
类型
Circular
性别
SKT
接头数量
23(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Zinc Alloy
应力消除
有
ACC06AD32-6SY-025拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。