ACC06AF32-20P-003-LC详情
Amphenol ACC06AF32-20P-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Manufacturer
ABB
Manufacturer Part Number
ACH580-BDR-144A-6+B056+K452
Rad Hardened
无
Contact Materials
Copper Alloy
Mounting Styles
Cable
Termination Method
Crimp
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
32-20
Body Orientation
Straight
类型
Circular
性别
PIN
端口的数量
1(Port)
家人
AC
外壳电镀
Cadmium
应力消除
无
ACC06AF32-20P-003-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。