ACC06CF14S-13S-003-B30-LC详情
Amphenol ACC06CF14S-13S-003-B30-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Operating Temp Range
-55C to 125C
Rad Hardened
无
Termination Method
Crimp
Shell Size / Insert Arrangement
14S-13
Mounting Styles
Cable
类型
Circular
性别
PL
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
ACC06CF14S-13S-003-B30-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。