ACC06CF22-8SY-003详情
Amphenol ACC06CF22-8SY-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
2
Operating Temp Range
-55C to 125C
Mounting Styles
Cable
Body Orientation
Straight
Shell Size / Insert Arrangement
22-8
Contact Materials
Copper Alloy
Termination Method
Crimp
Rad Hardened
无
Contact Classification
2Signal
Voltage, Rating
1750VDC/1250VAC
类型
Circular
性别
PL
接头数量
2(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
有
ACC06CF22-8SY-003拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。