ACC06E28-22PX-025-LC详情
Amphenol ACC06E28-22PX-025-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Rohs Code
有
Manufacturer Part Number
ACC06E28-22PX(025)-LC
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.63
Manufacturer Series
ACC06E
Usage Level
Commercial grade
连接器类型
密耳系列连接器
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
达到SVHC
unknown
ACC06E28-22PX-025-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。