ACC06R32-15SZ-025详情
Amphenol ACC06R32-15SZ-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
8
Voltage, Rating
1250VDC/900VAC
Mounting Styles
Cable
Contact Classification
(2/6)Signal
Shell Size / Insert Arrangement
32-15
Termination Method
Crimp
Rad Hardened
无
Operating Temp Range
-55C to 125C
Contact Materials
Copper Alloy
Body Orientation
Straight
类型
Circular
性别
SKT
接头数量
8(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Zinc Alloy
应力消除
无
ACC06R32-15SZ-025拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。