ACC08A36-79RY-003-LC详情
Amphenol ACC08A36-79RY-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
14
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049109S14KN046
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
ACC08A36-79RY-003-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。