ACC08AD16S-8PY-003详情
Amphenol ACC08AD16S-8PY-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
终端数量
5
Body Orientation
直角
Operating Temp Range
-55C to 125C
Rad Hardened
无
Mounting Styles
Cable
Voltage, Rating
700VDC/500VAC
Termination Method
Crimp
Contact Materials
Copper Alloy
Shell Size / Insert Arrangement
16S-8
Contact Classification
5Signal
类型
Circular
性别
PL
接头数量
5(POS)
触点性别
PIN
端口的数量
1(Port)
家人
AC
外壳电镀
Cadmium
应力消除
有
ACC08AD16S-8PY-003拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。