ACC08AD28-10RX-003详情
Amphenol ACC08AD28-10RX-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
7
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(2/2/3)Signal
Mounting Styles
Cable
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
28-10
Termination Method
Crimp
Body Orientation
直角
类型
Circular
性别
PL
接头数量
7(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
有
ACC08AD28-10RX-003拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。