ACC08CF14S-10S-003-LC详情
Amphenol ACC08CF14S-10S-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Voltage, Rating
250VDC/200VAC
Contact Materials
Copper Alloy
Mounting Styles
Cable
Contact Classification
4Signal
Shell Size / Insert Arrangement
14S-10
Termination Method
Crimp
Rad Hardened
无
Operating Temp Range
-55C to 125C
Body Orientation
直角
类型
Circular
性别
SKT
接头数量
4(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
ACC08CF14S-10S-003-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。