ACC08CF16S-A18S-003-LC详情
Amphenol ACC08CF16S-A18S-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Mating Style
Threaded
Maximum Operating Temperature (°C)
125
Minimum Operating Temperature (°C)
-55
Less Contact
有
Shell Size / Insert Arrangement
16S-A18
Termination Method
Crimp
Body Orientation
直角
Mounting
电缆安装
零件状态
活跃
类型
Circular
性别
PL
触点性别
SKT
房屋颜色
橄榄色
极化
N
端口的数量
1
外壳电镀
Cadmium
ACC08CF16S-A18S-003-LC拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。