ACC08CF36-12S-003-LC详情
Amphenol ACC08CF36-12S-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
230 - 690
Number of auxiliary contacts as normally open contact
4
Degree of protection (IP), front side
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
2500
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
深度
223.5
宽度
358
高度
414
ACC08CF36-12S-003-LC拓展信息








哦! 它是空的。