ACJC10AVBULK详情
AMPHENOL ACJC10AVBULK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated,
Type of connector
Jack 6,3mm + XLR
Connector
socket
Kind of connector
female
Mechanical mounting
flange (2 holes),
Electrical mounting
THT
Gross weight
2 g
IP rating
IP40
ACJC10AVBULK拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。