ACS00AD24-22PX-025详情
Amphenol ACS00AD24-22PX-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Operating Temp Range
-55C to 125C
Mounting Styles
Wall
Voltage, Rating
1250VDC/900VAC
Body Orientation
Straight
Rad Hardened
无
Contact Materials
Copper Alloy
Contact Classification
4Signal
Shell Size / Insert Arrangement
24-22
Termination Method
Solder
类型
Circular
性别
PIN
接头数量
4(POS)
端口的数量
1(Port)
家人
AC
外壳电镀
Zinc Alloy
应力消除
有
ACS00AD24-22PX-025拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。