ACS00CF18-19P-003-B30详情
Amphenol ACS00CF18-19P-003-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 4
Connectable conductor cross section multi-wired
0.25 - 2.5
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.75 - 4
深度
40.5
宽度
15.6
高度
22.4
长度
22.4
ACS00CF18-19P-003-B30拓展信息








哦! 它是空的。