ACS00CF20-32P-025详情
Amphenol ACS00CF20-32P-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Termination Method
Crimp
Shell Size / Insert Arrangement
20-32
Mounting Styles
Wall
类型
Circular
性别
RCP
触点性别
PIN
端口的数量
1(Port)
家人
AC
外壳电镀
Zinc Alloy
应力消除
无
ACS00CF20-32P-025拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。