ACS00R18-12P-548详情
Amphenol ACS00R18-12P-548重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
6
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Contact Classification
6Signal
Mounting Styles
Wall
Voltage, Rating
700VDC/500VAC
Body Orientation
Straight
Shell Size / Insert Arrangement
18-12
Termination Method
Solder
类型
Circular
性别
RCP
接头数量
6(POS)
端口的数量
1(Port)
家人
AC
外壳电镀
化学镍
应力消除
无
ACS00R18-12P-548拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。