ACS02A16S-A19P-003详情
Amphenol ACS02A16S-A19P-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Body Orientation
Straight
Product Depth (mm)
32.54(mm)
Shell Size / Insert Arrangement
16S-A19
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Product Diameter (mm)
Not Required(mm)
Mounting Styles
Box
Contact Materials
Copper Alloy
Rad Hardened
无
类型
Circular
性别
RCP
触点性别
PIN
端口的数量
1(Port)
家人
AC
外壳电镀
Cadmium
应力消除
无
产品长度(mm)
30.25(mm)
产品高度(mm)
32.54(mm)
ACS02A16S-A19P-003拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。