ACS02E14S-11S-548详情
Amphenol ACS02E14S-11S-548重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Shell Size / Insert Arrangement
14S-11
Mounting Styles
Box
Body Orientation
Straight
Termination Method
Solder
Contact Classification
4Signal
Voltage, Rating
250VDC/200VAC
类型
Circular
性别
RCP
接头数量
4(POS)
端口的数量
1(Port)
家人
ACS
外壳电镀
化学镍
应力消除
无
ACS02E14S-11S-548拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。