ACS02E14S-14S-023详情
Amphenol ACS02E14S-14S-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Termination Method
Crimp
Product Depth (mm)
30.18(mm)
Shell Size / Insert Arrangement
14S-14
Product Diameter (mm)
Not Required(mm)
Mounting Styles
Box
类型
Circular
性别
RCP
端口的数量
1(Port)
家人
AC
外壳电镀
化学镍
应力消除
无
产品长度(mm)
30.25(mm)
产品高度(mm)
30.18(mm)
ACS02E14S-14S-023拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。