ACS02E22-21PX-003-116详情
Amphenol ACS02E22-21PX-003-116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tip Type
Hexagon, Phillips, Slotted, Torx
Tip Size
0.3 x 1.8 mm, 0.4 x 2, 0.4 x 2.5 mm, 0.5 x 3 mm, 1.5 mm, 2 mm, Hexagon: 0.9 mm, PH 0, Phillips: PH 00, Slotted: 0.23 x 1.5 mm, Torx: TX 5, TX 6
碎片的数量
12
0个相似型号
ACS02E22-21PX-003-116拓展信息








哦! 它是空的。