ACS02E32-A29S-003详情
Amphenol ACS02E32-A29S-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
外壳材料
铝合金
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Military Standard Series
第二系列
Mounting
箱体安装
Body Orientation
Straight
Termination Method
Solder
Shell Size / Insert Arrangement
32A29
Less Contact
无
Contact Materials
Copper Alloy
Minimum Operating Temperature (°C)
-55
Maximum Operating Temperature (°C)
125
Mating Style
Threaded
零件状态
活跃
类型
Circular
性别
RCP
军用标准
MIL-DTL-5015
触点性别
SKT
房屋颜色
橄榄色
极化
N
端口的数量
1
外壳电镀
Cadmium
知识产权评级
IP67
ACS02E32-A29S-003拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。