ACS02E40-53S-472详情
Amphenol ACS02E40-53S-472重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
50 mm
Package Type
Bottle
Manufacturer Part Number
DIIGG50V10
Package Code
DII
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
无
Characteristic
Power
Class
gL, gG
额定电流
10 A
长度(毫米)
50 MilliMeters
0个相似型号
ACS02E40-53S-472拓展信息








哦! 它是空的。