ACS03A18-23P-003-B30详情
Amphenol ACS03A18-23P-003-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Connectable conductor cross section multi-wired
0.2 - 2.5
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.2 - 2.5
深度
40.4
宽度
5
高度
13.4
长度
13.4
ACS03A18-23P-003-B30拓展信息








哦! 它是空的。